Braun logo

Braun Series 3 ProSkin 3045s Foil shaver Trimmer Black, Blue

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212416
Info modified on:
31 Jan 2025, 13:50:47
Short summary description Braun Series 3 ProSkin 3045s Foil shaver Trimmer Black, Blue:

Braun Series 3 ProSkin 3045s, Foil shaver, Black, Blue, 2 SensoFoil, 1 Middle Trimmer, LED, Battery, Nickel-Metal Hydride (NiMH)

Long summary description Braun Series 3 ProSkin 3045s Foil shaver Trimmer Black, Blue:

Braun Series 3 ProSkin 3045s. Shaver system: Foil shaver, Product color: Black, Blue, Shaving system technologies: 2 SensoFoil, 1 Middle Trimmer. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 45 min. Weight: 15.2 oz (432 g), Battery weight: 0.776 oz (22 g). Package width: 2.66" (67.5 mm), Package depth: 6.1" (155 mm), Package height: 8.74" (222 mm). Quantity per pack: 1 pc(s)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.