Braun logo

Braun BT3040 39 0.787" (2 cm) Wet & Dry Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152381
Info modified on:
14 Nov 2022, 11:19:55
Short summary description Braun BT3040 39 0.787" (2 cm) Wet & Dry Black:

Braun BT3040, Washable, Black

Long summary description Braun BT3040 39 0.787" (2 cm) Wet & Dry Black:

Braun BT3040. Minimum hair length: 0.0394" (1 mm), Maximum hair length: 0.787" (2 cm). Product color: Black, Blade material: Stainless steel. Operating time: 60 min, Battery type: Built-in battery, Charging time: 8 h. Cord length: 47.2" (1.2 m). Quantity per pack: 1 pc(s)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.