Braun Series 7 7899cc Wet&Dry, Foil shaver, Silver, Battery, 100-240 V, 32.8 oz (930 g), 6.18" (157 mm)
Braun Series 7 7899cc Wet&Dry. Shaver system: Foil shaver, Product color: Silver. Power source: Battery, AC input voltage: 100-240 V. Weight: 32.8 oz (930 g). Package width: 6.18" (157 mm), Package depth: 6.18" (157 mm), Package height: 9.92" (252 mm). Shaver base station functions: Charging, Cleaning, Lubricating