Braun logo

Braun Series 7 7840s Wet&Dry Foil shaver Trimmer Black

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82341
Info modified on:
14 Mar 2024, 19:22:16
Short summary description Braun Series 7 7840s Wet&Dry Foil shaver Trimmer Black:

Braun Series 7 7840s Wet&Dry, Foil shaver, Black, Battery, 100-240 V, 16.2 oz (460 g), 2.64" (67 mm)

Long summary description Braun Series 7 7840s Wet&Dry Foil shaver Trimmer Black:

Braun Series 7 7840s Wet&Dry. Shaver system: Foil shaver, Product color: Black. Power source: Battery, AC input voltage: 100-240 V. Weight: 16.2 oz (460 g). Package width: 2.64" (67 mm), Package depth: 6.1" (155 mm), Package height: 8.74" (222 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.