Braun 92B, Black, Plastic, Metal, geschikt voor 9299s, 9296cc, 9295cc, 9291cc, 9290cc, 9280cc, 9260s, 9240s, 9090cc, 9095cc, 9075cc,..., Germany, 0.748" (19 mm), 3.15" (80 mm)
Braun 92B. Product color: Black, Material: Plastic, Metal, Compatibility: geschikt voor 9299s, 9296cc, 9295cc, 9291cc, 9290cc, 9280cc, 9260s, 9240s, 9090cc, 9095cc, 9075cc,.... Country of origin: Germany. Package width: 0.748" (19 mm), Package depth: 3.15" (80 mm), Package height: 6.3" (160 mm). Quantity per pack: 1 pc(s), Master (outer) case width: 14.3" (364 mm), Master (outer) case length: 21.6" (548 mm)