Braun logo

Braun BG5010 0.315" (8 mm) Wet & Dry Black, Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117673
Info modified on:
15 Mar 2022, 15:42:26
Short summary description Braun BG5010 0.315" (8 mm) Wet & Dry Black, Blue:

Braun BG5010, Washable, Black, Blue

Long summary description Braun BG5010 0.315" (8 mm) Wet & Dry Black, Blue:

Braun BG5010. Minimum hair length: 0.0236" (0.6 mm), Maximum hair length: 0.315" (8 mm). Product color: Black, Blue. Operating time: 50 min, Charging time: 14 h, AC input voltage: 100 - 240 V. Width: 2.44" (62 mm), Depth: 6.1" (155 mm), Height: 8.74" (222 mm). Package width: 2.44" (62 mm), Package depth: 6.1" (155 mm), Package height: 8.74" (222 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.