Braun Satin Hair 7 SensoCare ST780, Straightening iron, Warm, 120 °C, PTC ceramic heater, 30 s, Black
Braun Satin Hair 7 SensoCare ST780. Type: Straightening iron, Technology: Warm, Temperature (min): 120 °C. Product color: Black. Cord length: 78.7" (2 m). Power source: AC, AC input voltage: 100 - 240 V. Temperature: 200 °C