Braun logo

Braun Series 1 190cb-1 Foil shaver Trimmer Black, Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171782
Info modified on:
28 Mar 2024, 12:56:44
Short summary description Braun Series 1 190cb-1 Foil shaver Trimmer Black, Blue:

Braun Series 1 190cb-1, Foil shaver, Black, Blue, 1 SmartFoil, LED, Charging, Battery

Long summary description Braun Series 1 190cb-1 Foil shaver Trimmer Black, Blue:

Braun Series 1 190cb-1. Shaver system: Foil shaver, Product color: Black, Blue, Shaving system technologies: 1 SmartFoil. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 1 h. Package width: 2.24" (57 mm), Package depth: 6.1" (155 mm), Package height: 8.74" (222 mm). Quantity per pack: 1 pc(s). Master (outer) case width: 4.88" (124 mm), Master (outer) case length: 9.09" (231 mm), Master (outer) case height: 6.65" (169 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.