Braun logo

Braun HD 730 hair dryer 2200 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126321
Info modified on:
30 May 2023, 12:06:01
Short summary description Braun HD 730 hair dryer 2200 W Black:

Braun HD 730, Black, Monochromatic, Plastic, 78.7" (2 m), China, 2200 W

Long summary description Braun HD 730 hair dryer 2200 W Black:

Braun HD 730. Product color: Black, Surface coloration: Monochromatic, Housing material: Plastic. Power: 2200 W, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Width: 4.61" (117 mm), Depth: 10.7" (271 mm), Height: 11.2" (285 mm). Package width: 4.61" (117 mm), Package depth: 10.7" (271 mm), Package height: 11.2" (285 mm). Master (outer) case width: 11.4" (290 mm), Master (outer) case length: 19.3" (490 mm), Master (outer) case height: 12.4" (315 mm)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.