Braun logo

Braun Satin Hair 5 ST 550 Straightening iron Warm Black, Silver 78.7" (2 m)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111897
Info modified on:
09 Jan 2024, 11:23:06
Short summary description Braun Satin Hair 5 ST 550 Straightening iron Warm Black, Silver 78.7" (2 m):

Braun Satin Hair 5 ST 550, Straightening iron, Warm, 200 °C, Black, Silver, 78.7" (2 m), LED

Long summary description Braun Satin Hair 5 ST 550 Straightening iron Warm Black, Silver 78.7" (2 m):

Braun Satin Hair 5 ST 550. Type: Straightening iron, Technology: Warm, Temperature (max): 200 °C. Product color: Black, Silver. Cord length: 78.7" (2 m), Display type: LED. Temperature: 130 °C. Width: 2.05" (52 mm), Depth: 13.9" (353 mm), Height: 4.33" (110 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.