Braun logo

Braun Series 7 790cc-4 Foil shaver Trimmer Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130189
Info modified on:
14 Mar 2024, 18:43:59
Short summary description Braun Series 7 790cc-4 Foil shaver Trimmer Black, Silver:

Braun Series 7 790cc-4, Foil shaver, Black, Silver, Extra sensitive, Intensive, Normal, High intensive, Normal, Short eco, AC/Battery, Lithium-Ion (Li-Ion)

Long summary description Braun Series 7 790cc-4 Foil shaver Trimmer Black, Silver:

Braun Series 7 790cc-4. Shaver system: Foil shaver, Product color: Black, Silver, Shaving modes: Extra sensitive, Intensive, Normal. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Weight: 35.1 oz (996 g). Package width: 6.18" (157 mm), Package depth: 6.18" (157 mm), Package height: 9.92" (252 mm). Cordless operation: 50 min

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.