Braun logo

Braun Series 7 760cc-6 Foil shaver Trimmer Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72505
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Braun Series 7 760cc-6 Foil shaver Trimmer Black:

Braun Series 7 760cc-6, Foil shaver, Black, AC/Battery, 1 h, 5 min, 33.1 oz (937 g)

Long summary description Braun Series 7 760cc-6 Foil shaver Trimmer Black:

Braun Series 7 760cc-6. Shaver system: Foil shaver, Product color: Black. Power source: AC/Battery, Charging time: 1 h, Fast charging time: 5 min. Weight: 33.1 oz (937 g). Package width: 6.18" (157 mm), Package depth: 6.18" (157 mm), Package height: 9.92" (252 mm). Shaver base station functions: Charging, Cleaning

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.