Braun BN0021BKBKL, Waterproof, Quartz
Braun BN0021BKBKL. Gender: Female, Watch case material: Stainless steel, Housing color: Stainless steel. Height: 0.315" (8 mm), Case diameter: 1.22" (3.1 cm), Case thickness: 0.315" (8 mm)