Braun logo

Braun Silk-épil 1 1370 20 tweezers Pink, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195755
Info modified on:
27 Feb 2024, 09:09:57
Short summary description Braun Silk-épil 1 1370 20 tweezers Pink, White:

Braun Silk-épil 1 1370, Pink, White, 20 tweezers, SoftLift, Abdomen, Back thigh, Buttocks, Inner upper arms, Outer thigh, Waist, 12 V, 8.47 oz (240 g)

Long summary description Braun Silk-épil 1 1370 20 tweezers Pink, White:

Braun Silk-épil 1 1370. Product color: Pink, White, Number of tweezers: 20 tweezers, Tweezers technology: SoftLift. AC input voltage: 12 V. Weight: 8.47 oz (240 g). Package width: 2.24" (57 mm), Package depth: 4.65" (118 mm), Package height: 5.71" (145 mm). Master (outer) case width: 5.04" (128 mm), Master (outer) case length: 14.3" (362 mm), Master (outer) case height: 6.06" (154 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.