Braun logo

Braun Series 5 50-M1200S men's shaver Foil shaver Trimmer Black, Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92772
Info modified on:
04 Jul 2024, 13:48:10
Short summary description Braun Series 5 50-M1200S men's shaver Foil shaver Trimmer Black, Blue:

Braun Series 5 50-M1200S, Foil shaver, Black, Blue, EasyClean, LED, Battery, Lithium-Ion (Li-Ion)

Long summary description Braun Series 5 50-M1200S men's shaver Foil shaver Trimmer Black, Blue:

Braun Series 5 50-M1200S. Shaver system: Foil shaver, Product color: Black, Blue, Shaving system technologies: EasyClean. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Weight: 10.8 oz (305 g), Battery weight: 0.656 oz (18.6 g). Package width: 2.64" (67 mm), Package depth: 5.39" (137 mm), Package height: 9.92" (252 mm). Quantity per pack: 1 pc(s)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.