Braun logo

Braun BT3221 AC 20 0.394" (1 cm) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55216
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Braun BT3221 AC 20 0.394" (1 cm) Black:

Braun BT3221, AC, Black

Long summary description Braun BT3221 AC 20 0.394" (1 cm) Black:

Braun BT3221. Minimum hair length: 0.0197" (0.5 mm), Maximum hair length: 0.394" (1 cm), Trimming styles: Detailed styling, Full beard, Long beard. Product color: Black. Power source: AC, Operating time: 50 min, Charging time: 10 h. Package type: Box

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.