Braun logo

Braun MGK7020 Battery 13 0.827" (2.1 cm) Wet & Dry Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66044
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Braun MGK7020 Battery 13 0.827" (2.1 cm) Wet & Dry Black, Silver:

Braun MGK7020, Washable, Battery, Self-sharpening blade, Black, Silver

Long summary description Braun MGK7020 Battery 13 0.827" (2.1 cm) Wet & Dry Black, Silver:

Braun MGK7020. Minimum hair length: 0.0197" (0.5 mm), Maximum hair length: 0.827" (2.1 cm), Step precise: 0.0787" (2 mm). Product color: Black, Silver, Blade material: Metal. Power source: Battery, Operating time: 100 min, Battery type: AA. Weight: 16 oz (453 g), Battery weight: 0.656 oz (18.6 g). Package width: 2.42" (61.5 mm), Package depth: 8.86" (225 mm), Package height: 9.92" (252 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.