Braun Herrenrasierer Series 9 9345s wet&dry, Foil shaver, Black, Silver, LED, Battery, Lithium-Ion (Li-Ion), Built-in battery
Braun Herrenrasierer Series 9 9345s wet&dry. Shaver system: Foil shaver, Product color: Black, Silver, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Weight: 19.2 oz (543 g), Battery weight: 1.13 oz (31.9 g). Package width: 2.66" (67.5 mm), Package depth: 6.1" (155 mm), Package height: 8.74" (222 mm). Quantity per pack: 1 pc(s)