Braun Silk-épil 9 9-980 Senso Smart, Rose Gold, White, 40 tweezers, Built-in battery, 2 h, 50 min
Braun Silk-épil 9 9-980 Senso Smart. Product color: Rose Gold, White, Number of tweezers: 40 tweezers. Battery type: Built-in battery, Charging time: 2 h, Operating time: 50 min