Braun logo

Braun Silk-epil 7 7175 Limited RIP Pants 40 tweezers White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86912
Info modified on:
18 Sept 2020, 11:27:13
Short summary description Braun Silk-epil 7 7175 Limited RIP Pants 40 tweezers White:

Braun Silk-epil 7 7175 Limited RIP Pants, White, 40 tweezers, 0.0197" (0.5 mm), Built-in, 40 min, 12.6 oz (356 g)

Long summary description Braun Silk-epil 7 7175 Limited RIP Pants 40 tweezers White:

Braun Silk-epil 7 7175 Limited RIP Pants. Product color: White, Number of tweezers: 40 tweezers, Minimum hair length: 0.0197" (0.5 mm). Battery type: Built-in, Operating time: 40 min. Weight: 12.6 oz (356 g). Package width: 2.56" (65 mm), Package depth: 7.09" (180 mm), Package height: 7.76" (197 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.