Braun logo

Braun Exact Power EP 50 12 0.984" (2.5 cm) Blue, Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97077
Info modified on:
04 Sept 2018, 15:36:20
Short summary description Braun Exact Power EP 50 12 0.984" (2.5 cm) Blue, Gray:

Braun Exact Power EP 50, Blue, Gray

Long summary description Braun Exact Power EP 50 12 0.984" (2.5 cm) Blue, Gray:

Braun Exact Power EP 50. Minimum hair length: 0.0197" (0.5 mm), Maximum hair length: 0.984" (2.5 cm). Product color: Blue, Gray. Operating time: 30 min, Charging time: 8 h, AC input voltage: 100 - 240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.