Braun logo

Braun 3080s Foil shaver Trimmer Black, Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4799
Info modified on:
04 Jul 2024, 13:48:09
Short summary description Braun 3080s Foil shaver Trimmer Black, Blue:

Braun 3080s, Foil shaver, Black, Blue, Charging, Battery, Nickel-Metal Hydride (NiMH), 5 min

Long summary description Braun 3080s Foil shaver Trimmer Black, Blue:

Braun 3080s. Shaver system: Foil shaver, Product color: Black, Blue, LED indicators: Charging. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Fast charging time: 5 min. Weight: 12.8 oz (362 g). Package width: 2.24" (57 mm), Package depth: 6.1" (155 mm), Package height: 8.74" (222 mm). Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.