Braun logo

Braun Series 9 9296cc Wet&Dry Foil shaver Trimmer Chrome

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126353
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Braun Series 9 9296cc Wet&Dry Foil shaver Trimmer Chrome:

Braun Series 9 9296cc Wet&Dry, Foil shaver, Chrome, Battery, 100-240 V, 6.18" (157 mm), 6.18" (157 mm)

Long summary description Braun Series 9 9296cc Wet&Dry Foil shaver Trimmer Chrome:

Braun Series 9 9296cc Wet&Dry. Shaver system: Foil shaver, Product color: Chrome. Power source: Battery, AC input voltage: 100-240 V. Package width: 6.18" (157 mm), Package depth: 6.18" (157 mm), Package height: 9.92" (252 mm). Shaver base station functions: Charging, Cleaning, Drying, Lubricating

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.