Braun logo

Braun MQ 5020 WH Pasta 0.5 L Immersion blender 750 W Gray, Stainless steel, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68626
Info modified on:
09 Jan 2024, 11:22:37
Short summary description Braun MQ 5020 WH Pasta 0.5 L Immersion blender 750 W Gray, Stainless steel, White:

Braun MQ 5020 WH Pasta, Immersion blender, 0.5 L, 750 W, Gray, Stainless steel, White

Long summary description Braun MQ 5020 WH Pasta 0.5 L Immersion blender 750 W Gray, Stainless steel, White:

Braun MQ 5020 WH Pasta. Type: Immersion blender, Product color: Gray, Stainless steel, White, Certification: CE. Bowl capacity: 0.5 L, Rotational speed (max): 13500 RPM, Speed control type: Step. Blending bowl material: Plastic, Shaft material: Stainless steel, Blade material: Stainless steel. Power: 750 W, Power source: AC. Width: 2.24" (57 mm), Depth: 2.24" (57 mm), Height: 15.7" (400 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.