Braun KF 7120, Drip coffee maker, Ground coffee, 1000 W, Black, Stainless steel
Braun KF 7120. Product type: Drip coffee maker, Coffee maker type: Semi-auto, Coffee input type: Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 12 cups. Display type: LCD. Power: 1000 W. Product color: Black, Stainless steel