Braun logo

Braun TexStyle 7 TS745A Dry & Steam iron Eloxal soleplate 2400 W Black, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180234
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Braun TexStyle 7 TS745A Dry & Steam iron Eloxal soleplate 2400 W Black, Gray:

Braun TexStyle 7 TS745A, Dry & Steam iron, Eloxal soleplate, 98.4" (2.5 m), 180 g/min, Black, Gray, 50 g/min

Long summary description Braun TexStyle 7 TS745A Dry & Steam iron Eloxal soleplate 2400 W Black, Gray:

Braun TexStyle 7 TS745A. Type: Dry & Steam iron, Soleplate type: Eloxal soleplate, Cord length: 98.4" (2.5 m). Iron power: 2400 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.