Braun logo

Braun Series 7 799cc-7 Wet&Dry Foil shaver Trimmer Black, Silver

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70494
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Braun Series 7 799cc-7 Wet&Dry Foil shaver Trimmer Black, Silver:

Braun Series 7 799cc-7 Wet&Dry, Foil shaver, Black, Silver, Extra sensitive, Intensive, Normal, High intensive, Normal, Short eco, AC/Battery, Lithium-Ion (Li-Ion)

Long summary description Braun Series 7 799cc-7 Wet&Dry Foil shaver Trimmer Black, Silver:

Braun Series 7 799cc-7 Wet&Dry. Shaver system: Foil shaver, Product color: Black, Silver, Shaving modes: Extra sensitive, Intensive, Normal. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Weight: 2.43 lbs (1.1 kg). Package width: 6.22" (158 mm), Package depth: 6.22" (158 mm), Package height: 10" (255 mm)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.