Braun logo

Braun Series 5 5040s Wet&Dry Foil shaver Trimmer Black, Blue

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108015
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Braun Series 5 5040s Wet&Dry Foil shaver Trimmer Black, Blue:

Braun Series 5 5040s Wet&Dry, Foil shaver, Black, Blue, Battery, Lithium-Ion (Li-Ion), 45 min, 1 h

Long summary description Braun Series 5 5040s Wet&Dry Foil shaver Trimmer Black, Blue:

Braun Series 5 5040s Wet&Dry. Shaver system: Foil shaver, Product color: Black, Blue. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 45 min. Weight: 15.5 oz (440 g). Package width: 3.15" (80 mm), Package depth: 6.1" (155 mm), Package height: 8.74" (222 mm). Cordless operation: 45 min

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.