Bouncepad logo

Bouncepad Core Floorstanding Slim tablet security enclosure Black

Data-sheet quality:
created/standardized by Icecat
Product views:
1772
Info modified on:
02 Sept 2024, 16:00:05
Short summary description Bouncepad Core Floorstanding Slim tablet security enclosure Black:

Bouncepad Core Floorstanding Slim, Black, Steel, Aluminum, Plastic, USB-C to USB-C, United Kingdom, 44.9" (1140 mm), 12.6" (320 mm)

Long summary description Bouncepad Core Floorstanding Slim tablet security enclosure Black:

Bouncepad Core Floorstanding Slim. Product color: Black, Material: Steel, Aluminum, Plastic, Cable type: USB-C to USB-C. Width: 44.9" (1140 mm), Depth: 12.6" (320 mm), Height: 5.91" (150 mm). Package width: 44.9" (1140 mm), Package depth: 12.6" (320 mm), Package height: 5.91" (150 mm). Number of keys included: 21 pc(s), Quantity per pack: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.