Bosch logo

Bosch Avantixx 7 WVH28440 washer dryer Freestanding Front-load White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74045
Info modified on:
02 Mar 2021, 09:46:48
Short summary description Bosch Avantixx 7 WVH28440 washer dryer Freestanding Front-load White:

Bosch Avantixx 7 WVH28440, Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description Bosch Avantixx 7 WVH28440 washer dryer Freestanding Front-load White:

Bosch Avantixx 7 WVH28440. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 8.82 lbs (4 kg), Maximum spin speed: 1400 RPM, Washing capacity: 15.4 lbs (7 kg). Cord length: 8.27" (0.21 m). Water consumption washing & drying per cycle: 57 L, Energy consumption washing per cycle: 1.19 kWh, Energy consumption washing & drying per cycle: 5.67 kWh. Depth: 23.2" (590 mm), Width: 23.6" (600 mm), Height: 33.1" (842 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.