Bosch logo

Bosch Avantixx 7 WVD24460GB washer dryer Freestanding Front-load White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17891
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch Avantixx 7 WVD24460GB washer dryer Freestanding Front-load White:

Bosch Avantixx 7 WVD24460GB, Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description Bosch Avantixx 7 WVD24460GB washer dryer Freestanding Front-load White:

Bosch Avantixx 7 WVD24460GB. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 4.41 lbs (2 kg), Maximum spin speed: 1200 RPM, Washing capacity: 11 lbs (5 kg). Door opening angle: 180°, Cord length: 68.9" (1.75 m). Water consumption washing & drying per cycle: 106 L, Energy consumption washing per cycle: 0.9 kWh, Energy consumption washing & drying per cycle: 4.56 kWh. Depth: 22" (560 mm), Width: 23.6" (600 mm), Height: 33.9" (860 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.