Bosch logo

Bosch Maxx 5 WVD24520 washer dryer Freestanding Front-load White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64186
Info modified on:
29 Dec 2021, 17:09:03
Short summary description Bosch Maxx 5 WVD24520 washer dryer Freestanding Front-load White:

Bosch Maxx 5 WVD24520, Front-load, Freestanding, White, Left, Buttons, Rotary, LCD

Long summary description Bosch Maxx 5 WVD24520 washer dryer Freestanding Front-load White:

Bosch Maxx 5 WVD24520. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 5.51 lbs (2.5 kg), Maximum spin speed: 1200 RPM, Spin-drying class: A. Door opening angle: 180°, Cord length: 68.9" (1.75 m). Water consumption washing per cycle: 52 L, Water consumption washing & drying per cycle: 106 L, Energy consumption washing per cycle: 0.9 kWh. Depth: 22" (560 mm), Width: 23.6" (600 mm), Height: 33.9" (860 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.