Bosch logo

Bosch Serie 6 WUU24T29EN washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39867
Info modified on:
12 May 2025, 15:25:58
Short summary description Bosch Serie 6 WUU24T29EN washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White:

Bosch Serie 6 WUU24T29EN, Front-load, 19.8 lbs (9 kg), B, 72 dB, 1200 RPM, C

Long summary description Bosch Serie 6 WUU24T29EN washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White:

Bosch Serie 6 WUU24T29EN. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 48 dB, Maximum spin speed: 1200 RPM. Product color: White. Width: 23.5" (598 mm), Depth: 23.2" (590 mm), Height: 33.3" (845 mm). Energy efficiency class: C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.