Bosch logo

Bosch Serie 6 WUQ284F0 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53359
Info modified on:
27 May 2024, 12:59:15
Short summary description Bosch Serie 6 WUQ284F0 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Bosch Serie 6 WUQ284F0, Front-load, 17.6 lbs (8 kg), B, 76 dB, 1400 RPM, 135 kWh

Long summary description Bosch Serie 6 WUQ284F0 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Bosch Serie 6 WUQ284F0. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 135 kWh, Annual water consumption washing: 9680 L. Product color: White. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 33.4" (848 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.