Bosch logo

Bosch WTY86860IT tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59955
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch WTY86860IT tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A White:

Bosch WTY86860IT, Freestanding, Front-load, Heat pump, White, Right, 112 L

Long summary description Bosch WTY86860IT tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A White:

Bosch WTY86860IT. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Drying programs: Wool, Mix, Sport, Quick, Jeans/denim, Cycle time: 148 min. Delay start (max): 24 h. Energy efficiency class: A. Depth: 23.4" (595 mm), Width: 23.4" (595 mm), Height: 33.1" (842 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.