Bosch logo

Bosch HomeProfessional WTX87EH0TR tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A+++ White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by Bosch
Product views:
44639
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Bosch HomeProfessional WTX87EH0TR tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A+++ White:

Bosch HomeProfessional WTX87EH0TR, Freestanding, Front-load, Heat pump, White, 19.8 lbs (9 kg), 62 dB

Long summary description Bosch HomeProfessional WTX87EH0TR tumble dryer Freestanding Front-load 19.8 lbs (9 kg) A+++ White:

Bosch HomeProfessional WTX87EH0TR. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 19.8 lbs (9 kg), Noise level: 62 dB. Energy efficiency class: A+++. Depth: 23.6" (599 mm), Width: 23.5" (598 mm), Height: 33.1" (842 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.