Bosch logo

Bosch Serie 8 WTW875W0 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+++ White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189585
Info modified on:
17 Oct 2024, 14:58:18
Short summary description Bosch Serie 8 WTW875W0 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+++ White:

Bosch Serie 8 WTW875W0, Freestanding, Front-load, Heat pump, White, Rotary, Right

Long summary description Bosch Serie 8 WTW875W0 tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+++ White:

Bosch Serie 8 WTW875W0. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Condensation efficiency class: B, Drying programs: Wool, Mix, Sport, Timed, Quick, Delicate/silk, Blouse/shirt, Cotton, Towel. Delay start (max): 24 h. Energy efficiency class: A+++, Energy consumption: 1.46 kWh, Annual energy consumption: 176 kWh. Depth: 25.7" (652 mm), Width: 23.5" (598 mm), Height: 33.1" (842 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.