Bosch logo

Bosch Logixx 8 WTW8756A tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54312
Info modified on:
17 Oct 2024, 14:58:14
Short summary description Bosch Logixx 8 WTW8756A tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White:

Bosch Logixx 8 WTW8756A, Freestanding, Front-load, Condensation, White, Rotary, Touch, Right

Long summary description Bosch Logixx 8 WTW8756A tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White:

Bosch Logixx 8 WTW8756A. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 17.6 lbs (8 kg), Condensation efficiency class: A, Drying programs: Wool, Mix, Sport, Quick, Delicate/silk, Blouse/shirt, Cotton. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.93 kWh, Annual energy consumption: 233 kWh. Depth: 25.7" (652 mm), Width: 23.5" (598 mm), Height: 33.1" (842 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.