Bosch logo

Bosch EcoLogixx 7 S WTW86570EX tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112904
Info modified on:
18 Jun 2025, 15:33:22
Short summary description Bosch EcoLogixx 7 S WTW86570EX tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Bosch EcoLogixx 7 S WTW86570EX, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Bosch EcoLogixx 7 S WTW86570EX tumble dryer Freestanding Front-load 15.4 lbs (7 kg) White:

Bosch EcoLogixx 7 S WTW86570EX. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 15.4 lbs (7 kg), Cycle time: 120 min, Noise level: 65 dB. Energy consumption: 2.2 kWh, Connected load: 1500 W, AC input voltage: 220-240 V. Depth: 24.6" (625 mm), Width: 23.5" (598 mm), Height: 33.1" (842 mm). Energy efficiency class (old): A-40%

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.