Bosch logo

Bosch WTW86561 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A-50% White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16410
Info modified on:
04 Mar 2024, 15:43:07
Short summary description Bosch WTW86561 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A-50% White:

Bosch WTW86561, Freestanding, Front-load, White, Right, LCD, 57.1" (1.45 m)

Long summary description Bosch WTW86561 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A-50% White:

Bosch WTW86561. Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Drum capacity: 15.4 lbs (7 kg), Noise level: 65 dB, Maximum spin speed: 1400 RPM. Delay start (max): 24 h. Energy efficiency class: A-50%, Energy consumption: 1.9 kWh, Connected load: 1500 W. Depth: 24.6" (625 mm), Width: 23.5" (598 mm), Height: 33.1" (842 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.