Bosch Serie 6 WTW85491BY, Freestanding, Front-load, Condensation, White, Rotary, Touch, Right
Bosch Serie 6 WTW85491BY. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 19.8 lbs (9 kg), Condensation efficiency class (old): B, Drying programs: Wool, Mix, Sport, Pillow, Blouse/shirt, Cotton, Cupboard dry. Delay start (max): 24 h. Annual energy consumption: 259 kWh, Heat source: Electric, Energy efficiency scale: A+++ to D. Depth: 23.6" (599 mm), Width: 23.5" (598 mm), Height: 33.1" (842 mm)