Bosch Maxx 7 WTE86172EX, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right
Bosch Maxx 7 WTE86172EX. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 15.4 lbs (7 kg), Condensation efficiency class: B, Drying programs: Mix, Timed, Quick, Cotton. Delay start (max): 24 h. Energy efficiency class: B, Energy consumption: 2.4 kWh, Annual energy consumption: 264 kWh. Depth: 24.6" (625 mm), Width: 23.5" (598 mm), Height: 33.1" (842 mm)