Bosch logo

Bosch WTE84100NL Maxx 6 sensitive tumble dryer Freestanding Front-load 13.2 lbs (6 kg) C White

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193150
Info modified on:
23 Oct 2019, 14:58:41
Short summary description Bosch WTE84100NL Maxx 6 sensitive tumble dryer Freestanding Front-load 13.2 lbs (6 kg) C White:

Bosch WTE84100NL Maxx 6 sensitive, Freestanding, Front-load, White, Right, 13.2 lbs (6 kg), C

Long summary description Bosch WTE84100NL Maxx 6 sensitive tumble dryer Freestanding Front-load 13.2 lbs (6 kg) C White:

Bosch WTE84100NL Maxx 6 sensitive. Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Drum capacity: 13.2 lbs (6 kg). Energy efficiency class: C, Energy consumption: 4.2 kWh, Connected load: 2800 W. Depth: 22.8" (580 mm), Width: 23.6" (600 mm), Height: 33.1" (842 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.