Bosch logo

Bosch Logixx 6 washing machine Top-load 13.2 lbs (6 kg) 1100 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49258
Info modified on:
06 Dec 2021, 12:35:47
Short summary description Bosch Logixx 6 washing machine Top-load 13.2 lbs (6 kg) 1100 RPM White:

Bosch Logixx 6, Top-load, 13.2 lbs (6 kg), C, 78 dB, 1100 RPM, 197 kWh

Long summary description Bosch Logixx 6 washing machine Top-load 13.2 lbs (6 kg) 1100 RPM White:

Bosch Logixx 6. Loading type: Top-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1100 RPM. Annual energy consumption washing: 197 kWh, Annual water consumption washing: 9450 L. Product color: White. Width: 15.7" (400 mm), Depth: 24.4" (620 mm), Height: 35.4" (900 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.