Bosch logo

Bosch Classixx 5 WLX20061BY washing machine Front-load 9.92 lbs (4.5 kg) 1000 RPM White

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82201
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Bosch Classixx 5 WLX20061BY washing machine Front-load 9.92 lbs (4.5 kg) 1000 RPM White:

Bosch Classixx 5 WLX20061BY, Front-load, 9.92 lbs (4.5 kg), D, 74 dB, 1000 RPM, 155 kWh

Long summary description Bosch Classixx 5 WLX20061BY washing machine Front-load 9.92 lbs (4.5 kg) 1000 RPM White:

Bosch Classixx 5 WLX20061BY. Loading type: Front-load. Drum capacity: 9.92 lbs (4.5 kg), Spin-drying class: D, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 155 kWh, Annual water consumption washing: 8900 L. Product color: White. Width: 23.6" (600 mm), Depth: 15.7" (400 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.