Bosch logo

Bosch WAY287W5 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27693
Info modified on:
27 May 2024, 12:34:59
Short summary description Bosch WAY287W5 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Bosch WAY287W5, Front-load, 17.6 lbs (8 kg), B, 68 dB, 1400 RPM, 89 kWh

Long summary description Bosch WAY287W5 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Bosch WAY287W5. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 68 dB. Washing class: A. Noise level (wash): 44 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 89 kWh, Annual water consumption washing: 9900 L. Product color: White. Width: 23.2" (590 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.