Bosch logo

Bosch WAY287E25 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59182
Info modified on:
27 May 2024, 12:01:38
Short summary description Bosch WAY287E25 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Bosch WAY287E25, Front-load, 17.6 lbs (8 kg), B, 71 dB, 1400 RPM, 137 kWh

Long summary description Bosch WAY287E25 washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

Bosch WAY287E25. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 137 kWh, Annual water consumption washing: 10560 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.2" (590 mm), Height: 33.5" (850 mm)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.