Bosch logo

Bosch Serie 8 WAW32770EX washing machine Front-load 19.8 lbs (9 kg) 1600 RPM White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59939
Info modified on:
29 Dec 2021, 17:08:52
Short summary description Bosch Serie 8 WAW32770EX washing machine Front-load 19.8 lbs (9 kg) 1600 RPM White:

Bosch Serie 8 WAW32770EX, Front-load, 19.8 lbs (9 kg), A, 74 dB, 1600 RPM, 152 kWh

Long summary description Bosch Serie 8 WAW32770EX washing machine Front-load 19.8 lbs (9 kg) 1600 RPM White:

Bosch Serie 8 WAW32770EX. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: A, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 48 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 11200 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.2" (590 mm), Height: 33.3" (845 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.