Bosch WAW324DE, Front-load, 17.6 lbs (8 kg), A, 73 dB, 1600 RPM, 137 kWh
Bosch WAW324DE. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: A, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 47 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 137 kWh, Annual water consumption washing: 9900 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.2" (590 mm), Height: 33.3" (845 mm)