Bosch 500 Series WAT28401UC, Front-load, 16.5 lbs (7.5 kg), A, 72 dB, 140 RPM, 84 kWh
Bosch 500 Series WAT28401UC. Loading type: Front-load. Drum capacity: 16.5 lbs (7.5 kg), Spin-drying class: A, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 140 RPM. Annual energy consumption washing: 84 kWh, Annual water consumption washing: 8782 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)